Manufacturer: Bourns Inc.
Win Source Part Number: 1030861-CW252016-R12
Packaging: Reel - TR
Type: Wirewound
Current Rating: 500mA
Inductance: 120nH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 50 @ 100MHz
Frequency - Self Resonant: 950MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
120nH Unshielded Wirewound Inductor 500mA 630mOhm Max 1008 (2520 Metric)
FIXED IND 120NH 500MA 630MOHM SM Product overview: CW252016-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW252016-R12J can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1030861-CW252016-R12J | CW252016-R12J-ND | 71-CW252016-R12J |
| Product Name | Fixed Inductors - CW252016-R12J | Fixed Inductors | 500MA 630MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic |
| Application | RF Choke |