Bourns, Inc. Fixed Inductors CW252016-8R2J

Description
8.2µH Unshielded Wirewound Inductor 100mA 8Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 100mA 8Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-8R2J-ND
Fixed Inductors CW252016-8R2J-ND
8.2µH Unshielded Wirewound Inductor 100mA 8Ohm 1008 (2520 Metric)

8.2µH Unshielded Wirewound Inductor 100mA 8Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-8R2J-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678181 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers