Bourns, Inc. Fixed Inductors CW252016-68NJ

Description
68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-68NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-68NJCT-ND
Fixed Inductors CW252016-68NJCT-ND
68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-68NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-68NJTR-ND
Fixed Inductors CW252016-68NJTR-ND
68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-68NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-68NJDKR-ND
Fixed Inductors CW252016-68NJDKR-ND
68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

68nH Unshielded Wirewound Inductor 600mA 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 68Nh, 5%, 0.6A, Smd; Inductance Bourns - 06X5250 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 5%, 0.6A, Smd; Inductance Bourns
06X5250
Inductor, 68Nh, 5%, 0.6A, Smd; Inductance Bourns 06X5250
INDUCTOR, 68NH, 5%, 0.6A, SMD; Inductance:68nH; Product Range:CW252016 Series; DC Current Rating:600mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.15ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 68NH, 5%, 0.6A, SMD; Inductance:68nH; Product Range:CW252016 Series; DC Current Rating:600mA; High Frequency Inductor Case:1008 [2520 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.15ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Bourns - 72C9845 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Bourns
72C9845
Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Bourns 72C9845
HF INDUCTOR, 68NH, 600MA, 5% 1.3GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

HF INDUCTOR, 68NH, 600MA, 5% 1.3GHZ, FULL REEL; Inductance:68nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-68NJCT-ND 06X5250 72C9845
Product Name Fixed Inductors Inductor, 68Nh, 5%, 0.6A, Smd; Inductance Bourns Hf Inductor, 68Nh, 600Ma, 5% 1.3Ghz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N0 0402DC-9N0XJRW , 0402DC-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details