Bourns, Inc. Fixed Inductors CW252016-4R7J

Description
4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW252016-4R7JDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW252016-4R7JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW252016-4R7JTR-ND
Fixed Inductors 118-CW252016-4R7JTR-ND
4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW252016-4R7JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW252016-4R7JCT-ND
Fixed Inductors 118-CW252016-4R7JCT-ND
4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)

4.7µH Unshielded Wirewound Inductor 175mA 4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor, 4.7Uh, 175Ma, 5% 43Mhz; Inductance Bourns - 10C0103 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 4.7Uh, 175Ma, 5% 43Mhz; Inductance Bourns
10C0103
Hf Inductor, 4.7Uh, 175Ma, 5% 43Mhz; Inductance Bourns 10C0103
HF INDUCTOR, 4.7UH, 175MA, 5% 43MHZ; Inductance:4.7µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:43MHz; DC Current Rating:175mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR, 4.7UH, 175MA, 5% 43MHZ; Inductance:4.7µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:43MHz; DC Current Rating:175mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CW252016-4R7JDKR-ND 10C0103
Product Name Fixed Inductors Hf Inductor, 4.7Uh, 175Ma, 5% 43Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details