Bourns, Inc. Fixed Inductors CW252016-47NK

Description
47nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)
Request a Quote
Description
47nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hf Inductor 50.3nH 600mA 10% 1.5GHz from Bourns, part number 34C8783, is a high-frequency inductor designed for applications requiring compact size and reliable performance. It features an inductance value of 50.3nH with a tolerance of ±10%, a maximum DC resistance of 0.1 ohms, and a self-resonant frequency of 1.5GHz. The inductor can handle a maximum DC current rating of 600mA and operates effectively within a temperature range of -40°C to +125°C. It is packaged in a 1008 case size (2.5mm x 2.0mm) and is RoHS compliant, making it suitable for environmentally conscious designs. The product is supplied in full reels, with 2,000 pieces per reel, facilitating efficient handling and assembly in manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Hf Inductor 50.3nH 600mA 10% 1.5GHz from Bourns, part number 34C8783, is a high-frequency inductor designed for applications requiring compact size and reliable performance. It features an inductance value of 50.3nH with a tolerance of ±10%, a maximum DC resistance of 0.1 ohms, and a self-resonant frequency of 1.5GHz. The inductor can handle a maximum DC current rating of 600mA and operates effectively within a temperature range of -40°C to +125°C. It is packaged in a 1008 case size (2.5mm x 2.0mm) and is RoHS compliant, making it suitable for environmentally conscious designs. The product is supplied in full reels, with 2,000 pieces per reel, facilitating efficient handling and assembly in manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-47NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-47NK-ND
Fixed Inductors CW252016-47NK-ND
47nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)

47nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor 50.3Nh 600Ma 10% 1.5Ghz, Full Reel; Inductance Bourns - 34C8783 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 50.3Nh 600Ma 10% 1.5Ghz, Full Reel; Inductance Bourns
34C8783
Hf Inductor 50.3Nh 600Ma 10% 1.5Ghz, Full Reel; Inductance Bourns 34C8783
HF INDUCTOR 50.3NH 600MA 10% 1.5GHZ, FULL REEL; Inductance:47nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

HF INDUCTOR 50.3NH 600MA 10% 1.5GHZ, FULL REEL; Inductance:47nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-47NK-ND 34C8783
Product Name Fixed Inductors Hf Inductor 50.3Nh 600Ma 10% 1.5Ghz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers