Bourns, Inc. Fixed Inductors CW252016-3R3J

Description
3.3µH Unshielded Wirewound Inductor 185mA 3.4Ohm Max 1008 (2520 Metric)
Request a Quote
Description
3.3µH Unshielded Wirewound Inductor 185mA 3.4Ohm Max 1008 (2520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hf Inductor, part number 10C0099, features an inductance of 3.3 µH with a tolerance of ±5%. It has a maximum DC resistance of 1.9 ohms and a self-resonant frequency of 55 MHz. The inductor is rated for a maximum DC current of 185 mA and operates within a temperature range of -40 °C to +125 °C. It is packaged in a full reel containing 2,000 pieces and is compliant with RoHS standards. The inductor is suitable for applications in mobile and cellular phones, as well as various consumer electronics.

Datasheet Summary
Powered by GS/AI

The Hf Inductor, part number 10C0099, features an inductance of 3.3 µH with a tolerance of ±5%. It has a maximum DC resistance of 1.9 ohms and a self-resonant frequency of 55 MHz. The inductor is rated for a maximum DC current of 185 mA and operates within a temperature range of -40 °C to +125 °C. It is packaged in a full reel containing 2,000 pieces and is compliant with RoHS standards. The inductor is suitable for applications in mobile and cellular phones, as well as various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-3R3J-ND
Fixed Inductors CW252016-3R3J-ND
3.3µH Unshielded Wirewound Inductor 185mA 3.4Ohm Max 1008 (2520 Metric)

3.3µH Unshielded Wirewound Inductor 185mA 3.4Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor, 3.3Uh, 185Ma, 5% 55Mhz, Full Reel; Inductance Bourns - 10C0099 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 3.3Uh, 185Ma, 5% 55Mhz, Full Reel; Inductance Bourns
10C0099
Hf Inductor, 3.3Uh, 185Ma, 5% 55Mhz, Full Reel; Inductance Bourns 10C0099
HF INDUCTOR, 3.3UH, 185MA, 5% 55MHZ, FULL REEL; Inductance:3.3µH; DC Resistance Max:1.9ohm; Self Resonant Frequency:55MHz; DC Current Rating:185mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

HF INDUCTOR, 3.3UH, 185MA, 5% 55MHZ, FULL REEL; Inductance:3.3µH; DC Resistance Max:1.9ohm; Self Resonant Frequency:55MHz; DC Current Rating:185mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-3R3J-ND 10C0099
Product Name Fixed Inductors Hf Inductor, 3.3Uh, 185Ma, 5% 55Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers