Bourns, Inc. Fixed Inductors CW252016-39NG

Description
39nH Unshielded Wirewound Inductor 600mA 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 600mA 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-39NG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-39NG-ND
Fixed Inductors CW252016-39NG-ND
39nH Unshielded Wirewound Inductor 600mA 150mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 600mA 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-39NG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details