Bourns, Inc. Fixed Inductors CW252016-33NJ

Description
33nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-33NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-33NJ-ND
Fixed Inductors CW252016-33NJ-ND
33nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-33NJ-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details