Bourns, Inc. Fixed Inductors CW252016-33NG

Description
FIXED IND 33NH 600MA 160 MOHM
Request a Quote Datasheet
Description
FIXED IND 33NH 600MA 160 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW252016-33NGCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW252016-33NGCT-ND
Fixed Inductors 118-CW252016-33NGCT-ND
FIXED IND 33NH 600MA 160 MOHM

FIXED IND 33NH 600MA 160 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CW252016-33NGTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW252016-33NGTR-ND
Fixed Inductors 118-CW252016-33NGTR-ND
33nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)

33nH Unshielded Wirewound Inductor 600mA 160mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CW252016-33NGCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details