Bourns, Inc. Fixed Inductors CW252016-2R7J

Description
2.7µH Unshielded Wirewound Inductor 195mA 3.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 195mA 3.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW252016-2R7JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW252016-2R7JTR-ND
Fixed Inductors 118-CW252016-2R7JTR-ND
2.7µH Unshielded Wirewound Inductor 195mA 3.2Ohm Max 1008 (2520 Metric)

2.7µH Unshielded Wirewound Inductor 195mA 3.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW252016-2R7JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW252016-2R7JCT-ND
Fixed Inductors 118-CW252016-2R7JCT-ND
FIXED IND 2.7UH 195MA 3.2 OHM

FIXED IND 2.7UH 195MA 3.2 OHM

Buy Now Datasheet
Fixed Inductors - 118-CW252016-2R7JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.7UH 195MA 3.2 OHM

FIXED IND 2.7UH 195MA 3.2 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CW252016-2R7JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
Common Mode Chokes - 486-3240-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details