Bourns, Inc. Fixed Inductors CW252016-2R2J

Description
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-2R2JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-2R2JTR-ND
Fixed Inductors CW252016-2R2JTR-ND
2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm Max 1008 (2520 Metric)

2.2µH Unshielded Wirewound Inductor 250mA 2.8Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor 2.203Uh 250Ma 5% 160Mhz, Full Reel; Inductance Bourns - 34C8779 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 2.203Uh 250Ma 5% 160Mhz, Full Reel; Inductance Bourns
34C8779
Hf Inductor 2.203Uh 250Ma 5% 160Mhz, Full Reel; Inductance Bourns 34C8779
HF INDUCTOR 2.203UH 250MA 5% 160MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:160MHz; DC Current Rating:250mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

HF INDUCTOR 2.203UH 250MA 5% 160MHZ, FULL REEL; Inductance:2.2µH; DC Resistance Max:2.8ohm; Self Resonant Frequency:160MHz; DC Current Rating:250mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-2R2JTR-ND 34C8779
Product Name Fixed Inductors Hf Inductor 2.203Uh 250Ma 5% 160Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details