Bourns, Inc. Fixed Inductors CW252016-22NK

Description
22nH Unshielded Wirewound Inductor 600mA 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 600mA 120mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-22NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-22NK-ND
Fixed Inductors CW252016-22NK-ND
22nH Unshielded Wirewound Inductor 600mA 120mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 600mA 120mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor 25.3Nh 600Ma 10% 2.4Ghz; Inductance Bourns - 34C8780 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 25.3Nh 600Ma 10% 2.4Ghz; Inductance Bourns
34C8780
Hf Inductor 25.3Nh 600Ma 10% 2.4Ghz; Inductance Bourns 34C8780
HF INDUCTOR 25.3NH 600MA 10% 2.4GHZ; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Core Material:CeramicRoHS Compliant: Yes

HF INDUCTOR 25.3NH 600MA 10% 2.4GHZ; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-22NK-ND 34C8780
Product Name Fixed Inductors Hf Inductor 25.3Nh 600Ma 10% 2.4Ghz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details