Bourns, Inc. Fixed Inductors CW252016-1R8J

Description
1.8µH Unshielded Wirewound Inductor 270mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 270mA 2.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-1R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-1R8J-ND
Fixed Inductors CW252016-1R8J-ND
1.8µH Unshielded Wirewound Inductor 270mA 2.6Ohm Max 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 270mA 2.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-1R8J-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details