Bourns, Inc. Fixed Inductors CW252016-1R5J

Description
1.5µH Unshielded Wirewound Inductor 280mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 280mA 2.3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-1R5JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-1R5JTR-ND
Fixed Inductors CW252016-1R5JTR-ND
1.5µH Unshielded Wirewound Inductor 280mA 2.3Ohm Max 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 280mA 2.3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor 1.503Uh 280Ma 5% 200Mhz, Full Reel; Inductance Bourns - 34C8776 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 1.503Uh 280Ma 5% 200Mhz, Full Reel; Inductance Bourns
34C8776
Hf Inductor 1.503Uh 280Ma 5% 200Mhz, Full Reel; Inductance Bourns 34C8776
HF INDUCTOR 1.503UH 280MA 5% 200MHZ, FULL REEL; Inductance:1.5µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:280mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

HF INDUCTOR 1.503UH 280MA 5% 200MHZ, FULL REEL; Inductance:1.5µH; DC Resistance Max:2.3ohm; Self Resonant Frequency:200MHz; DC Current Rating:280mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-1R5JTR-ND 34C8776
Product Name Fixed Inductors Hf Inductor 1.503Uh 280Ma 5% 200Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125972P - RS Components, Ltd.
Specs
Inductance Range 150 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details