Bourns, Inc. Fixed Inductors CW252016-1R2J

Description
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-1R2J-ND
Fixed Inductors CW252016-1R2J-ND
1.2µH Unshielded Wirewound Inductor 280mA 2Ohm Max 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 280mA 2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-1R2J-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers