Bourns, Inc. Fixed Inductors CW252016-1R0J

Description
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-1R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-1R0JCT-ND
Fixed Inductors CW252016-1R0JCT-ND
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-1R0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-1R0JDKR-ND
Fixed Inductors CW252016-1R0JDKR-ND
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - CW252016-1R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-1R0JTR-ND
Fixed Inductors CW252016-1R0JTR-ND
1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)

1µH Unshielded Wirewound Inductor 330mA 1.75Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Cw252016 Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Bourns - 06X5248 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cw252016 Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Bourns
06X5248
Surface Mount High Frequency Inductor, Cw252016 Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Bourns 06X5248
Surface Mount High Frequency Inductor, CW252016 Series, 1 H, 5%, 1008 [2520 Metric], 290 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CW252016 Series, 1 H, 5%, 1008 [2520 Metric], 290 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 330Ma, 5%, 290Mhz, Full Reel; Inductance Bourns - 83R8565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 330Ma, 5%, 290Mhz, Full Reel; Inductance Bourns
83R8565
Inductor, 1Uh, 330Ma, 5%, 290Mhz, Full Reel; Inductance Bourns 83R8565
INDUCTOR, 1UH, 330MA, 5%, 290MHz, FULL REEL; Inductance:1µH; DC Resistance Max:1.75ohm; Self Resonant Frequency:290MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

INDUCTOR, 1UH, 330MA, 5%, 290MHz, FULL REEL; Inductance:1µH; DC Resistance Max:1.75ohm; Self Resonant Frequency:290MHz; DC Current Rating:330mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-1R0JCT-ND 06X5248 83R8565
Product Name Fixed Inductors Surface Mount High Frequency Inductor, Cw252016 Series, 1 H, 5%, 1008 [2520 Metric], 290 Mhz Rohs Compliant Bourns Inductor, 1Uh, 330Ma, 5%, 290Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers