Bourns, Inc. Fixed Inductors CW252016-15NG

Description
15nH Unshielded Wirewound Inductor 500mA 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 500mA 100mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-15NG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-15NG-ND
Fixed Inductors CW252016-15NG-ND
15nH Unshielded Wirewound Inductor 500mA 100mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 500mA 100mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW252016-15NG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers