Bourns, Inc. Fixed Inductors CW252016-10NK

Description
10nH Unshielded Wirewound Inductor 600mA 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 600mA 80mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW252016-10NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW252016-10NK-ND
Fixed Inductors CW252016-10NK-ND
10nH Unshielded Wirewound Inductor 600mA 80mOhm Max 1008 (2520 Metric)

10nH Unshielded Wirewound Inductor 600mA 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Hf Inductor 13.3Nh 600Ma 10% 4.1Ghz; Inductance Bourns - 34C8777 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 13.3Nh 600Ma 10% 4.1Ghz; Inductance Bourns
34C8777
Hf Inductor 13.3Nh 600Ma 10% 4.1Ghz; Inductance Bourns 34C8777
HF INDUCTOR 13.3NH 600MA 10% 4.1GHZ; Inductance:10nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:4.1GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Length:2.5mmRoHS Compliant: Yes

HF INDUCTOR 13.3NH 600MA 10% 4.1GHZ; Inductance:10nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:4.1GHz; DC Current Rating:600mA; Inductor Case / Package:1008 [2516 Metric]; Product Range:CW252016 Series; Product Length:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW252016-10NK-ND 34C8777
Product Name Fixed Inductors Hf Inductor 13.3Nh 600Ma 10% 4.1Ghz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details