Bourns, Inc. Fixed Inductors CW201212-R91J

Description
FIXED IND 910NH 150MA 2.5 OHM
Request a Quote Datasheet
Description
FIXED IND 910NH 150MA 2.5 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW201212-R91JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R91JCT-ND
Fixed Inductors 118-CW201212-R91JCT-ND
FIXED IND 910NH 150MA 2.5 OHM

FIXED IND 910NH 150MA 2.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R91JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R91JTR-ND
Fixed Inductors 118-CW201212-R91JTR-ND
910nH Unshielded Wirewound Inductor 150mA 2.5Ohm 0805 (2012 Metric)

910nH Unshielded Wirewound Inductor 150mA 2.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R91JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 910NH 150MA 2.5 OHM

FIXED IND 910NH 150MA 2.5 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CW201212-R91JCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details