Bourns, Inc. Fixed Inductors CW201212-R47J

Description
470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-R47JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R47JTR-ND
Fixed Inductors CW201212-R47JTR-ND
470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R47JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R47JDKR-ND
Fixed Inductors CW201212-R47JDKR-ND
470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R47JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R47JCT-ND
Fixed Inductors CW201212-R47JCT-ND
470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)

470nH Unshielded Wirewound Inductor 250mA 1.72Ohm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 470Nh, 0.25A, 0805; Inductance Bourns - 44AC1930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 470Nh, 0.25A, 0805; Inductance Bourns
44AC1930
Inductor, Multilayer, 470Nh, 0.25A, 0805; Inductance Bourns 44AC1930
INDUCTOR, MULTILAYER, 470NH, 0.25A, 0805; Inductance:470nH; DC Resistance Max:1.72ohm; Self Resonant Frequency:375MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 470NH, 0.25A, 0805; Inductance:470nH; DC Resistance Max:1.72ohm; Self Resonant Frequency:375MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-R47JTR-ND 44AC1930
Product Name Fixed Inductors Inductor, Multilayer, 470Nh, 0.25A, 0805; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details