Bourns, Inc. Fixed Inductors CW201212-R39J

Description
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW201212-R39JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R39JCT-ND
Fixed Inductors 118-CW201212-R39JCT-ND
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R39JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R39JTR-ND
Fixed Inductors 118-CW201212-R39JTR-ND
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R39JDKR-ND - DigiKey
Thief River Falls, MN, United States
390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

390nH Unshielded Wirewound Inductor 170mA 2.2Ohm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CW201212-R39JCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5695-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details