Bourns, Inc. Fixed Inductors CW201212-R33J

Description
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-R33JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R33JCT-ND
Fixed Inductors CW201212-R33JCT-ND
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R33JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R33JDKR-ND
Fixed Inductors CW201212-R33JDKR-ND
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R33JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R33JTR-ND
Fixed Inductors CW201212-R33JTR-ND
330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

330nH Unshielded Wirewound Inductor 200mA 1.65Ohm 0805 (2012 Metric)

Buy Now Datasheet
200MA 1.65OHM Inductor and Choke - 71-CW201212-R33J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 1.65OHM Inductor and Choke
71-CW201212-R33J
200MA 1.65OHM Inductor and Choke 71-CW201212-R33J
FIXED IND 330NH 200MA 1.65OHM SM Product overview: CW201212-R33J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 1.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R33J can be used for catalog matching and distributor lookup.

FIXED IND 330NH 200MA 1.65OHM SM Product overview: CW201212-R33J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 1.65OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 1.65OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R33J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hf Inductor, 330Nh, 200Ma 5% 860Mhz; Inductance Bourns - 14P9662 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 330Nh, 200Ma 5% 860Mhz; Inductance Bourns
14P9662
Hf Inductor, 330Nh, 200Ma 5% 860Mhz; Inductance Bourns 14P9662
HF INDUCTOR, 330NH, 200MA 5% 860MHZ; Inductance:330nH; DC Resistance Max:1.65ohm; Self Resonant Frequency:800MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series; Product Width:1.5mmRoHS Compliant: Yes

HF INDUCTOR, 330NH, 200MA 5% 860MHZ; Inductance:330nH; DC Resistance Max:1.65ohm; Self Resonant Frequency:800MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series; Product Width:1.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-R33JCT-ND 71-CW201212-R33J 14P9662
Product Name Fixed Inductors 200MA 1.65OHM Inductor and Choke Hf Inductor, 330Nh, 200Ma 5% 860Mhz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details