Bourns, Inc. Fixed Inductors CW201212-R22J

Description
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-R22JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R22JCT-ND
Fixed Inductors CW201212-R22JCT-ND
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R22JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R22JDKR-ND
Fixed Inductors CW201212-R22JDKR-ND
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R22JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R22JTR-ND
Fixed Inductors CW201212-R22JTR-ND
220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

220nH Unshielded Wirewound Inductor 300mA 1.1Ohm 0805 (2012 Metric)

Buy Now Datasheet
SMD 300MA 1.1OHM Inductor and Choke - 71-CW201212-R22J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1.1OHM Inductor and Choke
71-CW201212-R22J
SMD 300MA 1.1OHM Inductor and Choke 71-CW201212-R22J
FIXED IND 220NH 300MA 1.1OHM SMD Product overview: CW201212-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R22J can be used for catalog matching and distributor lookup.

FIXED IND 220NH 300MA 1.1OHM SMD Product overview: CW201212-R22J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R22J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,alumina,220Nh,5+% Tol,5-% Tol,0806-Case Rohs Compliant Bourns - 10C0055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,alumina,220Nh,5+% Tol,5-% Tol,0806-Case Rohs Compliant Bourns
10C0055
Inductor,alumina,220Nh,5+% Tol,5-% Tol,0806-Case Rohs Compliant Bourns 10C0055
Inductor,Alumina,220 nH,5+% Tol,5-% Tol,0806-Case RoHS Compliant: Yes

Inductor,Alumina,220nH,5+% Tol,5-% Tol,0806-Case RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns - 64AH2787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns
64AH2787
Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns 64AH2787
INDUCTOR, 220NH, 0.3A, 0805, MULTILAYER; Inductance:220nH; Product Range:CW201212 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.1ohm; RoHS Compliant: Yes

INDUCTOR, 220NH, 0.3A, 0805, MULTILAYER; Inductance:220nH; Product Range:CW201212 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:1.1ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-R22JCT-ND 71-CW201212-R22J 10C0055 64AH2787
Product Name Fixed Inductors SMD 300MA 1.1OHM Inductor and Choke Inductor,alumina,220Nh,5+% Tol,5-% Tol,0806-Case Rohs Compliant Bourns Inductor, 220Nh, 0.3A, 0805, Multilayer; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details