Bourns, Inc. Fixed Inductors CW201212-R18J

Description
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW201212-R18JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R18JTR-ND
Fixed Inductors 118-CW201212-R18JTR-ND
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R18JDKR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-R18JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-R18JCT-ND
Fixed Inductors 118-CW201212-R18JCT-ND
180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

180nH Unshielded Wirewound Inductor 350mA 850mOhm 0805 (2012 Metric)

Buy Now Datasheet
350MA 850MOHM Inductor and Choke - 71-CW201212-R18J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 850MOHM Inductor and Choke
71-CW201212-R18J
350MA 850MOHM Inductor and Choke 71-CW201212-R18J
FIXED IND 180NH 350MA 850MOHM SM Product overview: CW201212-R18J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R18J can be used for catalog matching and distributor lookup.

FIXED IND 180NH 350MA 850MOHM SM Product overview: CW201212-R18J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R18J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Cw201212 Series, 180 Nh, 5%, 0805 [2012 Metric], 900 Mhz Rohs Compliant Bourns - 51Y4947 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Cw201212 Series, 180 Nh, 5%, 0805 [2012 Metric], 900 Mhz Rohs Compliant Bourns
51Y4947
Surface Mount High Frequency Inductor, Cw201212 Series, 180 Nh, 5%, 0805 [2012 Metric], 900 Mhz Rohs Compliant Bourns 51Y4947
Surface Mount High Frequency Inductor, CW201212 Series, 180 nH, 5%, 0805 [2012 Metric], 900 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, CW201212 Series, 180 nH, 5%, 0805 [2012 Metric], 900 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CW201212-R18JTR-ND 71-CW201212-R18J 51Y4947
Product Name Fixed Inductors 350MA 850MOHM Inductor and Choke Surface Mount High Frequency Inductor, Cw201212 Series, 180 Nh, 5%, 0805 [2012 Metric], 900 Mhz Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N7 0201DS-8N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 47000 microH
View Details