FIXED IND 120NH 400MA 480MOHM SM Product overview: CW201212-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R12J can be used for catalog matching and distributor lookup.
FIXED IND 120NH 400MA 480 MOHM
FIXED IND 120NH 400MA 480 MOHM
120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CW201212-R12J | 118-CW201212-R12JCT-ND |
| Product Name | 400MA 480MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ceramic; Drum Core, Wirewound |
| Inductance Range | 0.1200 microH |