Bourns, Inc. Fixed Inductors CW201212-R12G

Description
120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-R12G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R12G-ND
Fixed Inductors CW201212-R12G-ND
120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

120nH Unshielded Wirewound Inductor 400mA 480mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW201212-R12G-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details