FIXED IND 8.2NH 600MA 60MOHM SMD Product overview: CW201212-8N2J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-8N2J can be used for catalog matching and distributor lookup.
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
8.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
Manufacturer: Bourns Inc.
Win Source Part Number: 867468-CW201212-8N2J
Series: CW201212
Operating Temperature Range: -40°C ~ 125°C
Features: 8.2 nH Unshielded Wirewound Inductor 600 mA 60mOhm 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CW201212
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CW201212-8N2J | 118-CW201212-8N2JCT-ND | 867468-CW201212-8N2J |
| Product Name | SMD 600MA 60MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CW201212-8N2J |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | |
| Inductance Range | 0.0082 microH |