Bourns, Inc. Fixed Inductors CW201212-82NJ

Description
82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW201212-82NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-82NJTR-ND
Fixed Inductors 118-CW201212-82NJTR-ND
82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-82NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-82NJCT-ND
Fixed Inductors 118-CW201212-82NJCT-ND
82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-82NJDKR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)

82nH Unshielded Wirewound Inductor 500mA 320mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 500MA 320MOHM Inductor and Choke - 71-CW201212-82NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 320MOHM Inductor and Choke
71-CW201212-82NJ
SMD 500MA 320MOHM Inductor and Choke 71-CW201212-82NJ
FIXED IND 82NH 500MA 320MOHM SMD Product overview: CW201212-82NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-82NJ can be used for catalog matching and distributor lookup.

FIXED IND 82NH 500MA 320MOHM SMD Product overview: CW201212-82NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-82NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CW201212-82NJTR-ND 71-CW201212-82NJ
Product Name Fixed Inductors SMD 500MA 320MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1660195 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details