FIXED IND 56NH 500MA 250MOHM SMD Product overview: CW201212-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-56NJ can be used for catalog matching and distributor lookup.
56nH Unshielded Wirewound Inductor 500mA 250mOhm 0805 (2012 Metric)
FIXED IND 56NH 500MA 250 MOHM
FIXED IND 56NH 500MA 250 MOHM
Win Source Part Number: 986969-CW201212-56NJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CW201212
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 56 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 1.6GHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 250mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.083" L x 0.059" W (2.10mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 200 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CW201212
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CW201212-56NJ | 118-CW201212-56NJTR-ND | 986969-CW201212-56NJ |
| Product Name | SMD 500MA 250MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ceramic; Drum Core, Wirewound | Ceramic |
| Inductance Range | 0.0560 microH | 0.0560 microH |