Bourns, Inc. SMD 600MA 60MOHM Inductor and Choke CW201212-4N7J

Description
FIXED IND 4.7NH 600MA 60MOHM SMD Product overview: CW201212-4N7J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-4N7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7NH 600MA 60MOHM SMD Product overview: CW201212-4N7J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-4N7J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600MA 60MOHM Inductor and Choke - 71-CW201212-4N7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 60MOHM Inductor and Choke
71-CW201212-4N7J
SMD 600MA 60MOHM Inductor and Choke 71-CW201212-4N7J
FIXED IND 4.7NH 600MA 60MOHM SMD Product overview: CW201212-4N7J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-4N7J can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 600MA 60MOHM SMD Product overview: CW201212-4N7J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-4N7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CW201212-4N7JDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

4.7nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-4N7JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-4N7JCT-ND
Fixed Inductors 118-CW201212-4N7JCT-ND
4.7nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

4.7nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-4N7JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-4N7JTR-ND
Fixed Inductors 118-CW201212-4N7JTR-ND
4.7nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

4.7nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CW201212-4N7J 118-CW201212-4N7JDKR-ND
Product Name SMD 600MA 60MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers