Bourns, Inc. Fixed Inductors CW201212-3N3J

Description
FIXED IND 3.3NH 600MA 80 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.3NH 600MA 80 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW201212-3N3JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 600MA 80 MOHM

FIXED IND 3.3NH 600MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CW201212-3N3JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-3N3JTR-ND
Fixed Inductors 118-CW201212-3N3JTR-ND
3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

3.3nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW201212-3N3JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-3N3JCT-ND
Fixed Inductors 118-CW201212-3N3JCT-ND
FIXED IND 3.3NH 600MA 80 MOHM

FIXED IND 3.3NH 600MA 80 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CW201212-3N3JDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers