Bourns, Inc. Fixed Inductors CW201212-39NJ

Description
39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-39NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-39NJDKR-ND
Fixed Inductors CW201212-39NJDKR-ND
39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)

39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-39NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-39NJCT-ND
Fixed Inductors CW201212-39NJCT-ND
39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)

39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-39NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-39NJTR-ND
Fixed Inductors CW201212-39NJTR-ND
39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)

39nH Unshielded Wirewound Inductor 500mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 500MA 180MOHM Inductor and Choke - 71-CW201212-39NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 180MOHM Inductor and Choke
71-CW201212-39NJ
SMD 500MA 180MOHM Inductor and Choke 71-CW201212-39NJ
FIXED IND 39NH 500MA 180MOHM SMD Product overview: CW201212-39NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-39NJ can be used for catalog matching and distributor lookup.

FIXED IND 39NH 500MA 180MOHM SMD Product overview: CW201212-39NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-39NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,alumina,39Nh,5+% Tol,5-% Tol,0806-Case Bourns - 60H7794 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,alumina,39Nh,5+% Tol,5-% Tol,0806-Case Bourns
60H7794
Inductor,alumina,39Nh,5+% Tol,5-% Tol,0806-Case Bourns 60H7794
Inductor,Alumina,39n H,5+% Tol,5-% Tol,0806-Case

Inductor,Alumina,39nH,5+% Tol,5-% Tol,0806-Case

Supplier's Site Datasheet
Inductor, Multilayer, 39Nh, 0.5A, 0805; Inductance Bourns - 44AC1933 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 39Nh, 0.5A, 0805; Inductance Bourns
44AC1933
Inductor, Multilayer, 39Nh, 0.5A, 0805; Inductance Bourns 44AC1933
INDUCTOR, MULTILAYER, 39NH, 0.5A, 0805; Inductance:39nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 39NH, 0.5A, 0805; Inductance:39nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-39NJDKR-ND 71-CW201212-39NJ 60H7794 44AC1933
Product Name Fixed Inductors SMD 500MA 180MOHM Inductor and Choke Inductor,alumina,39Nh,5+% Tol,5-% Tol,0806-Case Bourns Inductor, Multilayer, 39Nh, 0.5A, 0805; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 8.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 0402CS-27NXJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details