Bourns, Inc. Fixed Inductors CW201212-33NJ

Description
33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-33NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-33NJCT-ND
Fixed Inductors CW201212-33NJCT-ND
33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-33NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-33NJDKR-ND
Fixed Inductors CW201212-33NJDKR-ND
33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-33NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-33NJTR-ND
Fixed Inductors CW201212-33NJTR-ND
33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

33nH Unshielded Wirewound Inductor 500mA 150mOhm 0805 (2012 Metric)

Buy Now Datasheet
Hf Inductor, 36.3Nh 500Ma 5% 2.1Ghz; Inductance Bourns - 34C8765 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 36.3Nh 500Ma 5% 2.1Ghz; Inductance Bourns
34C8765
Hf Inductor, 36.3Nh 500Ma 5% 2.1Ghz; Inductance Bourns 34C8765
HF INDUCTOR, 36.3NH 500MA 5% 2.1GHZ; Inductance:33nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series; Product Length:2.1mmRoHS Compliant: Yes

HF INDUCTOR, 36.3NH 500MA 5% 2.1GHZ; Inductance:33nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:2.4GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series; Product Length:2.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-33NJCT-ND 34C8765
Product Name Fixed Inductors Hf Inductor, 36.3Nh 500Ma 5% 2.1Ghz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36274532264R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details