Bourns, Inc. Fixed Inductors CW201212-2N2J

Description
2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-2N2JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-2N2JTR-ND
Fixed Inductors CW201212-2N2JTR-ND
2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-2N2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-2N2JDKR-ND
Fixed Inductors CW201212-2N2JDKR-ND
2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-2N2JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-2N2JCT-ND
Fixed Inductors CW201212-2N2JCT-ND
2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

2.2nH Unshielded Wirewound Inductor 600mA 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 600MA 60MOHM Inductor and Choke - 71-CW201212-2N2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 60MOHM Inductor and Choke
71-CW201212-2N2J
SMD 600MA 60MOHM Inductor and Choke 71-CW201212-2N2J
FIXED IND 2.2NH 600MA 60MOHM SMD Product overview: CW201212-2N2J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-2N2J can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 600MA 60MOHM SMD Product overview: CW201212-2N2J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-2N2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Nh, 600Ma, 5%, 6Ghz, Full Reel; Inductance Bourns - 83R8557 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 600Ma, 5%, 6Ghz, Full Reel; Inductance Bourns
83R8557
Inductor, 2.2Nh, 600Ma, 5%, 6Ghz, Full Reel; Inductance Bourns 83R8557
INDUCTOR, 2.2NH, 600MA, 5%, 6GHz, FULL REEL; Inductance:2.2nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

INDUCTOR, 2.2NH, 600MA, 5%, 6GHz, FULL REEL; Inductance:2.2nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-2N2JTR-ND 71-CW201212-2N2J 83R8557
Product Name Fixed Inductors SMD 600MA 60MOHM Inductor and Choke Inductor, 2.2Nh, 600Ma, 5%, 6Ghz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers