Bourns, Inc. Fixed Inductors CW201212-22NG

Description
22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-22NG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-22NG-ND
Fixed Inductors CW201212-22NG-ND
22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW201212-22NG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678440 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details