Bourns, Inc. Fixed Inductors CW201212-1R0G

Description
1nH Unshielded Wirewound Inductor 600mA 0805 (2012 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 600mA 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-1R0G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-1R0G-ND
Fixed Inductors CW201212-1R0G-ND
1nH Unshielded Wirewound Inductor 600mA 0805 (2012 Metric)

1nH Unshielded Wirewound Inductor 600mA 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW201212-1R0G-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers