Bourns, Inc. Fixed Inductors CW201212-18NJ

Description
FIXED IND 18NH 600MA 80 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 18NH 600MA 80 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW201212-18NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-18NJCT-ND
Fixed Inductors 118-CW201212-18NJCT-ND
FIXED IND 18NH 600MA 80 MOHM SMD

FIXED IND 18NH 600MA 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CW201212-18NJDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 600MA 80 MOHM SMD

FIXED IND 18NH 600MA 80 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CW201212-18NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW201212-18NJTR-ND
Fixed Inductors 118-CW201212-18NJTR-ND
18nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

18nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 600MA 80 MOHM Inductor and Choke - 71-CW201212-18NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 80 MOHM Inductor and Choke
71-CW201212-18NJ
SMD 600MA 80 MOHM Inductor and Choke 71-CW201212-18NJ
FIXED IND 18NH 600MA 80 MOHM SMD Product overview: CW201212-18NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-18NJ can be used for catalog matching and distributor lookup.

FIXED IND 18NH 600MA 80 MOHM SMD Product overview: CW201212-18NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-18NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CW201212-18NJCT-ND 71-CW201212-18NJ
Product Name Fixed Inductors SMD 600MA 80 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details