Bourns, Inc. SMD 600MA 80 MOHM Inductor and Choke CW201212-15NJ

Description
FIXED IND 15NH 600MA 80 MOHM SMD Product overview: CW201212-15NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-15NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15NH 600MA 80 MOHM SMD Product overview: CW201212-15NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-15NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600MA 80 MOHM Inductor and Choke - 71-CW201212-15NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 80 MOHM Inductor and Choke
71-CW201212-15NJ
SMD 600MA 80 MOHM Inductor and Choke 71-CW201212-15NJ
FIXED IND 15NH 600MA 80 MOHM SMD Product overview: CW201212-15NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-15NJ can be used for catalog matching and distributor lookup.

FIXED IND 15NH 600MA 80 MOHM SMD Product overview: CW201212-15NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-15NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CW201212-15NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-15NJTR-ND
Fixed Inductors CW201212-15NJTR-ND
15nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-15NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-15NJCT-ND
Fixed Inductors CW201212-15NJCT-ND
15nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-15NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-15NJDKR-ND
Fixed Inductors CW201212-15NJDKR-ND
15nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

15nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Hf Inductor, 18.3Nh 600Ma 5% 3.9Ghz, Full Reel; Inductance Bourns - 34C8762 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 18.3Nh 600Ma 5% 3.9Ghz, Full Reel; Inductance Bourns
34C8762
Hf Inductor, 18.3Nh 600Ma 5% 3.9Ghz, Full Reel; Inductance Bourns 34C8762
HF INDUCTOR, 18.3NH 600MA 5% 3.9GHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

HF INDUCTOR, 18.3NH 600MA 5% 3.9GHZ, FULL REEL; Inductance:15nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:3.6GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 15Nh, 0.6A, 0805; Inductance Bourns - 33AK4257 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 15Nh, 0.6A, 0805; Inductance Bourns
33AK4257
Multilayer Inductor, 15Nh, 0.6A, 0805; Inductance Bourns 33AK4257
MULTILAYER INDUCTOR, 15NH, 0.6A, 0805; Inductance:15nH; DC Resistance Max:0.17ohm; DC Current Rating:600mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CW201212 Series; Inductance Tolerance:± 5%; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 15NH, 0.6A, 0805; Inductance:15nH; DC Resistance Max:0.17ohm; DC Current Rating:600mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CW201212 Series; Inductance Tolerance:± 5%; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Inductor, 15Nh, 3.4Ghz, 0805 Rohs Compliant Bourns - 92AH4295 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 3.4Ghz, 0805 Rohs Compliant Bourns
92AH4295
Inductor, 15Nh, 3.4Ghz, 0805 Rohs Compliant Bourns 92AH4295
INDUCTOR, 15NH, 3.4GHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 15NH, 3.4GHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CW201212-15NJ CW201212-15NJTR-ND 34C8762 33AK4257 92AH4295
Product Name SMD 600MA 80 MOHM Inductor and Choke Fixed Inductors Hf Inductor, 18.3Nh 600Ma 5% 3.9Ghz, Full Reel; Inductance Bourns Multilayer Inductor, 15Nh, 0.6A, 0805; Inductance Bourns Inductor, 15Nh, 3.4Ghz, 0805 Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Multilayer
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.0150 microH 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 50
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details