Bourns, Inc. Fixed Inductors CW201212-10NJ

Description
10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-10NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-10NJTR-ND
Fixed Inductors CW201212-10NJTR-ND
10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-10NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-10NJCT-ND
Fixed Inductors CW201212-10NJCT-ND
10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-10NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-10NJDKR-ND
Fixed Inductors CW201212-10NJDKR-ND
10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

10nH Unshielded Wirewound Inductor 600mA 80mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 600MA 80 MOHM Inductor and Choke - 71-CW201212-10NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 80 MOHM Inductor and Choke
71-CW201212-10NJ
SMD 600MA 80 MOHM Inductor and Choke 71-CW201212-10NJ
FIXED IND 10NH 600MA 80 MOHM SMD Product overview: CW201212-10NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-10NJ can be used for catalog matching and distributor lookup.

FIXED IND 10NH 600MA 80 MOHM SMD Product overview: CW201212-10NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-10NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hf Inductor, 13.3Nh 600Ma 5% 4.2Ghz, Full Reel; Inductance Bourns - 34C8761 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 13.3Nh 600Ma 5% 4.2Ghz, Full Reel; Inductance Bourns
34C8761
Hf Inductor, 13.3Nh 600Ma 5% 4.2Ghz, Full Reel; Inductance Bourns 34C8761
HF INDUCTOR, 13.3NH 600MA 5% 4.2GHZ, FULL REEL; Inductance:10nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

HF INDUCTOR, 13.3NH 600MA 5% 4.2GHZ, FULL REEL; Inductance:10nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multilayer, 10Nh, 0.6A, 0805; Inductance Bourns - 44AC1931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 10Nh, 0.6A, 0805; Inductance Bourns
44AC1931
Inductor, Multilayer, 10Nh, 0.6A, 0805; Inductance Bourns 44AC1931
INDUCTOR, MULTILAYER, 10NH, 0.6A, 0805; Inductance:10nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 10NH, 0.6A, 0805; Inductance:10nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Nh, 0.6A, 0805, Multilayer; Inductance Bourns - 64AH2788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 0.6A, 0805, Multilayer; Inductance Bourns
64AH2788
Inductor, 10Nh, 0.6A, 0805, Multilayer; Inductance Bourns 64AH2788
INDUCTOR, 10NH, 0.6A, 0805, MULTILAYER; Inductance:10nH; Product Range:CW201212 Series; DC Current Rating:600mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.08ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 10NH, 0.6A, 0805, MULTILAYER; Inductance:10nH; Product Range:CW201212 Series; DC Current Rating:600mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.08ohm; InductanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-10NJTR-ND 71-CW201212-10NJ 34C8761 44AC1931 64AH2788
Product Name Fixed Inductors SMD 600MA 80 MOHM Inductor and Choke Hf Inductor, 13.3Nh 600Ma 5% 4.2Ghz, Full Reel; Inductance Bourns Inductor, Multilayer, 10Nh, 0.6A, 0805; Inductance Bourns Inductor, 10Nh, 0.6A, 0805, Multilayer; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers