Bourns, Inc. Fixed Inductors CW161009A-R39J

Description
390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-R39JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R39JTR-ND
Fixed Inductors CW161009A-R39JTR-ND
390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)

390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R39JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R39JCT-ND
Fixed Inductors CW161009A-R39JCT-ND
390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)

390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R39JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R39JDKR-ND
Fixed Inductors CW161009A-R39JDKR-ND
390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)

390nH Unshielded Inductor 130mA 2.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-R39JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details