Bourns, Inc. Fixed Inductors CW161009A-R33J

Description
330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-R33JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R33JTR-ND
Fixed Inductors CW161009A-R33JTR-ND
330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)

330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R33JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R33JDKR-ND
Fixed Inductors CW161009A-R33JDKR-ND
330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)

330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R33JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R33JCT-ND
Fixed Inductors CW161009A-R33JCT-ND
330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)

330nH Unshielded Inductor 150mA 2.3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-R33JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details