Bourns, Inc. Fixed Inductors CW161009A-R18J

Description
180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-R18JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R18JTR-ND
Fixed Inductors CW161009A-R18JTR-ND
180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)

180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R18JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R18JCT-ND
Fixed Inductors CW161009A-R18JCT-ND
180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)

180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R18JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R18JDKR-ND
Fixed Inductors CW161009A-R18JDKR-ND
180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)

180nH Unshielded Inductor 250mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-R18JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3146-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers