Bourns, Inc. Fixed Inductors CW161009A-R15J

Description
150nH Unshielded Inductor 280mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Inductor 280mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-R15JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R15JTR-ND
Fixed Inductors CW161009A-R15JTR-ND
150nH Unshielded Inductor 280mA 850mOhm Max 0603 (1608 Metric)

150nH Unshielded Inductor 280mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-R15JTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details