Bourns, Inc. Fixed Inductors CW161009A-R12J

Description
120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-R12JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R12JCT-ND
Fixed Inductors CW161009A-R12JCT-ND
120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)

120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R12JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R12JDKR-ND
Fixed Inductors CW161009A-R12JDKR-ND
120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)

120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-R12JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-R12JTR-ND
Fixed Inductors CW161009A-R12JTR-ND
120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)

120nH Unshielded Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-R12JCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers