56nH Unshielded Inductor 600mA 250mOhm Max 0603 (1608 Metric)
56nH Unshielded Inductor 600mA 250mOhm Max 0603 (1608 Metric)
56nH Unshielded Inductor 600mA 250mOhm Max 0603 (1608 Metric)
FIXED IND 56NH 600MA 250MOHM SMD Product overview: CW161009A-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW161009A-56NJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104334-CW161009A-56
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CW161009A
Package: Tape & Reel
Shielding: Unshielded
Inductance: 56 nH
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 32 @ 200MHz
Frequency - Self Resonant: 1.9GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.065" L x 0.045" W (1.65mm x 1.15mm)
Alternative Parts (Cross-Reference): CW161009A-56NJCW1610
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 200 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: CW161009A-56NJDKR,CW
Base Product Number: CW161009A
INDUCTOR, AEC-Q200, 56NH, 1.9GHZ, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CW161009A-56NJDKR-ND | 71-CW161009A-56NJ | 1104334-CW161009A-56NJ | 1838622P | 1838622 | 65AH5667 |
| Product Name | Fixed Inductors | SMD 600MA 250MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Aec-Q200, 56Nh, 1.9Ghz, 0603 Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |||
| Core Material | Ceramic | Ceramic | Ceramic | Ceramic; Ceramic | ||
| Configuration | Fixed | Fixed | ||||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |