Bourns, Inc. Fixed Inductors CW161009A-51NJ

Description
51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-51NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-51NJTR-ND
Fixed Inductors CW161009A-51NJTR-ND
51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)

51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-51NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-51NJDKR-ND
Fixed Inductors CW161009A-51NJDKR-ND
51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)

51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-51NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-51NJCT-ND
Fixed Inductors CW161009A-51NJCT-ND
51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)

51nH Unshielded Inductor 600mA 240mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-51NJTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers