Bourns, Inc. Fixed Inductors CW161009A-2N2D

Description
2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-2N2DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-2N2DTR-ND
Fixed Inductors CW161009A-2N2DTR-ND
2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-2N2DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-2N2DCT-ND
Fixed Inductors CW161009A-2N2DCT-ND
2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-2N2DDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-2N2DDKR-ND
Fixed Inductors CW161009A-2N2DDKR-ND
2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Inductor 700mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-2N2DTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers