Bourns, Inc. Fixed Inductors CW161009A-23NJ

Description
23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-23NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-23NJCT-ND
Fixed Inductors CW161009A-23NJCT-ND
23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-23NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-23NJDKR-ND
Fixed Inductors CW161009A-23NJDKR-ND
23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-23NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-23NJTR-ND
Fixed Inductors CW161009A-23NJTR-ND
23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

23nH Unshielded Inductor 700mA 140mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-23NJCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details