Bourns, Inc. Fixed Inductors CW161009A-22NJ

Description
22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-22NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-22NJTR-ND
Fixed Inductors CW161009A-22NJTR-ND
22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)

22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-22NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-22NJCT-ND
Fixed Inductors CW161009A-22NJCT-ND
22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)

22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-22NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-22NJDKR-ND
Fixed Inductors CW161009A-22NJDKR-ND
22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)

22nH Unshielded Inductor 700mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-22NJTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers