Bourns, Inc. Fixed Inductors CW161009A-20NJ

Description
20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-20NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-20NJTR-ND
Fixed Inductors CW161009A-20NJTR-ND
20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)

20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-20NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-20NJDKR-ND
Fixed Inductors CW161009A-20NJDKR-ND
20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)

20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-20NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-20NJCT-ND
Fixed Inductors CW161009A-20NJCT-ND
20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)

20nH Unshielded Inductor 700mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-20NJTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details